EN
  • EN
  • DE

SZMMQA33VT1G

Part No SZMMQA33VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 25VWM 48.6VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 25V
Minimum Breakdown Voltage 31.4V
Max Clamping Voltage 48.6V
Peak Pulse Current(Ippm) 504mA (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1104726-SZMMQA33VT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMQA33VT1G CAD Model

Description

The SZMMQA33VT1G from ON Semiconductor is a high-performance, dual common anode Zener diode designed for voltage regulation and voltage reference applications. This device is part of ON Semiconductor's series of Zener voltage regulators, offering a nominal Zener voltage of 3.3 volts. It comes in a compact SOT-23 surface-mount package, which is ideal for automated assembly processes and space-constrained applications.

Key Features

  • Zener Voltage: Precisely regulated 3.3V output, suitable for providing a stable reference voltage.
  • Power Dissipation: Capable of up to 300mW of power dissipation, ensuring reliable operation under varying conditions.
  • Package: Space-saving SOT-23 package that is suitable for high-density PCB layouts.
  • Dual Common Anode Configuration: Offers design flexibility, allowing for the use of shared connections and simplified PCB routing.
  • High Surge Capability: Designed to handle surge events, enhancing the durability of the end application.
  • Low Leakage Current: Minimized leakage current ensures energy efficiency and reduces power loss.
  • Temperature Compensated: Stable performance across a wide temperature range, from -55°C to +150°C.

Applications

The SZMMQA33VT1G is versatile and can be used in a variety of electronic circuits. Common applications include voltage regulation in consumer electronics, computer systems, telecommunications, and industrial equipment. It is also suitable for use in battery chargers, power management systems, and other electronic devices that require a stable reference voltage.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZMMQA33VT1G is no exception. This device is manufactured to meet stringent industry standards, ensuring consistent performance and reliability for critical applications. With its robust design and ON Semiconductor's reputation, the SZMMQA33VT1G is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2300 $50.6000
530+ $0.1887 $100.0110
825+ $0.1828 $150.8100
1,135+ $0.1769 $200.7815
1,465+ $0.1710 $250.5150
1,960+ $0.1534 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess