EN
  • EN
  • DE

TPS3823-25DBVTG4

Part No TPS3823-25DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111748-TPS3823-25DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3823-25DBVTG4 CAD Model

Description

The TPS3823-25DBVTG4 is a highly reliable supervisory circuit from Texas Instruments, designed to monitor power supplies in digital systems and provide a significant level of system reliability. This integrated circuit helps ensure that microprocessors and other sensitive digital systems operate within their voltage supply limits, enhancing overall system stability and safety.

Key Features

  • Voltage Monitoring: Precise 2.5V fixed-sense threshold voltage suitable for 3.3V-powered systems.
  • Reset Time Delay: Built-in 200ms time delay for reset, which provides a stable system reset during power-up, power-down, or brown-out conditions.
  • Supply Voltage Range: Operates over a wide supply range from 1.1V to 5.5V, catering to a variety of digital systems and applications.
  • Low Power Consumption: Ideal for battery-operated systems with a typical supply current of 15μA, thus minimizing the impact on overall system power.
  • Output Options: Offers both active-low and open-drain outputs, providing flexibility for interfacing with different types of system logic.
  • Temperature Range: Functional across a wide temperature range from -40°C to +85°C, ensuring operation in diverse environmental conditions.
  • Form Factor: Available in a small, 5-pin SOT-23 package, which is perfect for space-constrained applications.

Applications

The TPS3823-25DBVTG4 is versatile and can be used in a multitude of applications, such as:

  • Microprocessor, microcontroller, or FPGA system reset
  • System power-on reset control
  • Intelligent instruments and portable electronics
  • Networking and telecom equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3823-25DBVTG4 is no exception. It is designed and tested to meet stringent industry standards, ensuring high reliability and performance for critical applications. With its precise voltage monitoring and robust design, this supervisory circuit is an essential component for enhancing system integrity and preventing data corruption due to power anomalies.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess