EN
  • EN
  • DE

SN74AHC1G08HDBVR

Part No SN74AHC1G08HDBVR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838316-SN74AHC1G08HDBVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G08HDBVR CAD Model

Description

SN74AHC1G08HDBVR - Texas Instruments Single 2-Input Positive-AND Gate

The SN74AHC1G08HDBVR from Texas Instruments is a high-performance, single 2-input positive-AND gate integrated circuit that belongs to the 'AHC' family of products. This device is designed to operate with a wide voltage range from 2V to 5.5V, making it suitable for a multitude of applications ranging from battery-operated devices to industrial hardware.

Featuring advanced silicon-gate CMOS technology, the SN74AHC1G08HDBVR ensures low power consumption while maintaining high-speed operation. This balance of power efficiency and performance is a key advantage for portable and power-sensitive applications. The typical low power consumption is further complemented by a low input capacitance, which is a crucial parameter for high-speed circuit designs.

The device comes in a small, surface-mount SOT-23 package, marked as 'DBV', which is ideal for space-constrained applications. The 6-pin configuration is both compact and provides the necessary connections for the single logic gate function. This package is also known for its excellent thermal dissipation characteristics, ensuring reliable operation over the device's entire temperature range.

With its fast propagation delay and high noise immunity characteristic of the CMOS technology, the SN74AHC1G08HDBVR is an excellent choice for implementing logic functions in a wide array of electronic systems. Its logic level compatibility allows for direct interfacing with TTL (Transistor-Transistor Logic) levels, enabling seamless integration into mixed-technology systems.

Texas Instruments ensures that the SN74AHC1G08HDBVR meets stringent quality and reliability standards. It is designed for a broad operating temperature range, typically from -40°C to +85°C, which is a testament to its robustness in challenging environmental conditions.

In summary, the SN74AHC1G08HDBVR is a versatile and reliable component for implementing AND logic functions in designs that demand low power consumption, high-speed operation, and a small form factor. Its compatibility with a wide voltage range and various logic levels makes it an excellent choice for designers looking to create efficient and high-performing electronic products.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess