EN
  • EN
  • DE

TPS3813I50DBVRG4

Part No TPS3813I50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.56V SUPPLY MONITOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055562-TPS3813I50DBVRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3813I50DBVRG4 CAD Model

Description

Overview of TPS3813I50DBVRG4

The TPS3813I50DBVRG4 is a highly reliable, low-power supply voltage supervisor designed by Texas Instruments to ensure the proper operation of microprocessors, microcontrollers, and other voltage-sensitive devices. It is an essential component for systems that require a precise monitoring of the supply voltage to prevent data loss, ensure system stability, and enhance the overall system reliability.

Key Features

  • Supply Voltage Supervision: The TPS3813I50DBVRG4 monitors a fixed supply voltage threshold of 5V, providing a critical safeguard for systems that operate within a narrow voltage range.
  • Low Current Consumption: With a typical supply current of only 9µA, this device is ideal for power-sensitive applications where minimizing power consumption is crucial.
  • Programmable Time Delay: It offers a programmable time delay feature, allowing designers to set the delay for the output signal, thereby accommodating for various system requirements and avoiding false triggering.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling system resets to be triggered as needed by the user or by other system components.
  • Open Drain Output: The open-drain RESET output ensures compatibility with a variety of logic levels, making it a versatile choice for different digital systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for harsh environmental conditions.
  • Small Form Factor: Housed in a compact SOT-23-6 package, the TPS3813I50DBVRG4 is designed for space-constrained applications.

Applications

The TPS3813I50DBVRG4 is commonly used in a range of applications where voltage monitoring is critical, such as:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Computing devices
  • Networking equipment

With its precision voltage supervision and low power consumption, the TPS3813I50DBVRG4 from Texas Instruments is an excellent choice for designers looking to enhance system integrity and prevent the adverse effects of undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess