EN
  • EN
  • DE

TPS3808G125DBVR

Part No TPS3808G125DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.16V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033849-TPS3808G125DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G125DBVR CAD Model

Description

Product Overview: TPS3808G125DBVR by Texas Instruments

The TPS3808G125DBVR is a high-precision voltage supervisor designed for applications requiring precise voltage monitoring. Manufactured by Texas Instruments, this device is part of their extensive range of power management integrated circuits. The TPS3808 series is notable for its low power consumption and small form factor, making it suitable for battery-operated and portable applications.

Key Features

  • Supply Voltage Range: The TPS3808G125DBVR operates over a supply voltage range of 1.7 V to 6.5 V, accommodating a variety of power sources and systems.
  • Accuracy: It features a high threshold accuracy of 0.5% at 25°C, ensuring reliable operation and system stability.
  • Programmable Delay: The device includes a programmable time delay, which provides flexibility in setting the supervisor's response to voltage deviations.
  • Low Quiescent Current: With a typical quiescent current of only 6.5 µA, the TPS3808G125DBVR is optimized for power-sensitive applications.
  • Manual Reset: A manual reset input is available, allowing for an external trigger to initiate a system reset.
  • Reset Timeout: The device features an adjustable reset timeout period, enabling customization to match specific system requirements.
  • Temperature Range: It is operational over a temperature range of −40°C to 125°C, suitable for industrial and automotive environments.
  • Small Package: The TPS3808G125DBVR comes in a 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3808G125DBVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Industrial equipment
  • Automotive systems
  • Networking and telecommunication equipment

In summary, the TPS3808G125DBVR from Texas Instruments is a reliable and efficient solution for systems that require precise voltage supervision to ensure proper operation and protection. Its low power consumption, programmable features, and small footprint make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3136 $52.5440
95+ $1.0779 $102.4005
145+ $1.0442 $151.4090
200+ $1.0105 $202.1000
260+ $0.9768 $253.9680
345+ $0.8758 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,237 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess