EN
  • EN
  • DE

TPS3808G09DBVTG4

Part No TPS3808G09DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 0.9V SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 0.84V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111698-TPS3808G09DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G09DBVTG4 CAD Model

Description

Product Overview: TPS3808G09DBVTG4

The TPS3808G09DBVTG4 is a state-of-the-art supervisory circuit integrated with a programmable delay, designed and manufactured by Texas Instruments. This micro-power, high-accuracy voltage supervisor is engineered to monitor system voltages, ensuring that electronic devices operate within their recommended voltage ranges for enhanced reliability and performance.

Key Features

  • High Accuracy: This device offers a precision voltage threshold accuracy of 0.5%, which is crucial for sensitive applications requiring stringent voltage regulations.
  • Low Power Consumption: With a very low quiescent current of 2.5 µA, it is an ideal choice for battery-powered and energy-efficient systems.
  • Programmable Time Delay: The TPS3808G09DBVTG4 features a programmable time delay, allowing designers to set the desired time delay for the voltage supervisor, which can be crucial in applications requiring specific timing sequences.
  • Manual Reset: An additional manual reset input provides an extra layer of system control, enabling manual intervention and reset functionality.
  • Wide Operating Temperature Range: It operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications that may experience extreme temperature conditions.
  • Multiple Package Options: Available in a small 6-pin SOT-23 package, the TPS3808G09DBVTG4 offers a compact solution for space-constrained applications.

Applications

The TPS3808G09DBVTG4 is versatile and can be used across a broad range of applications, including:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microprocessor/microcontroller, FPGA, and DSP monitoring
  • Industrial equipment and controls
  • Automotive systems
  • Networking and telecom infrastructure

Reliability and Performance

As with all Texas Instruments products, the TPS3808G09DBVTG4 is designed for long-term reliability. Its high threshold accuracy and programmable delay make it an excellent choice for systems that cannot afford to compromise on performance or uptime. Whether you're designing a new piece of consumer electronics or upgrading an industrial control system, the TPS3808G09DBVTG4 brings peace of mind with its robust feature set and Texas Instruments' commitment to quality.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2324 $51.1280
460+ $0.2177 $100.1420
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1883 $250.4390
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,920 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess