EN
  • EN
  • DE

TPS3808G01DBVT

Part No TPS3808G01DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR ADJ SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055555-TPS3808G01DBVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS3808G01DBVT CAD Model

Description

Product Overview: TPS3808G01DBVT

The TPS3808G01DBVT is a high-precision programmable delay supervisory circuit from Texas Instruments, designed to provide reliable monitoring for microcontrollers and digital systems. This voltage supervisor ensures system integrity by monitoring the supply voltage and asserting a reset signal whenever the voltage drops below a predetermined threshold. It is a crucial component in applications that require a high level of operational stability and accuracy.

Key Features

  • Programmable Delay: The TPS3808G01DBVT offers a programmable time delay for the reset signal, allowing designers to tailor the reset timing for specific system requirements.
  • Low Quiescent Current: With a very low quiescent current of typically 3 µA, this device is suitable for battery-powered and energy-efficient applications.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation under varying conditions.
  • Manual Reset: A manual reset input is provided, enabling users to initiate a system reset manually when necessary.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The TPS3808G01DBVT is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Microcontroller-based systems
  • Industrial controls
  • Automotive electronics
  • Networking and telecom infrastructure

Product Specifications

The TPS3808G01DBVT comes in a 6-pin SOT-23 package, which is compact and suitable for space-constrained applications. It has a factory-trimmed threshold voltage that is preset for specific requirements. The device supports a supply voltage range from 1.7V to 6.5V, enabling its use in a variety of power environments. Furthermore, the TPS3808G01DBVT features a push-pull RESET output, which can interface directly with a microcontroller or other digital logic without the need for external components.

Conclusion

With its high accuracy, low power consumption, and programmable delay features, the TPS3808G01DBVT from Texas Instruments stands out as a reliable solution for voltage supervision in critical systems. Its wide operating temperature range and compact form factor make it an ideal choice for designers who require a robust supervisory circuit for their digital applications.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2146 $50.4310
500+ $0.2011 $100.5500
775+ $0.1943 $150.5825
1,110+ $0.1807 $200.5770
1,440+ $0.1739 $250.4160
1,800+ $0.1671 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,810 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess