EN
  • EN
  • DE

TPS3703A7110DSERQ1

Part No TPS3703A7110DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372317-TPS3703A7110DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7110DSERQ1 CAD Model

Description

Product Overview: TPS3703A7110DSERQ1 from Texas Instruments

The TPS3703A7110DSERQ1 is a high-precision voltage supervisor designed by Texas Instruments to ensure reliability and performance in automotive and industrial applications. This device is engineered to monitor undervoltage and overvoltage conditions, making it an essential component for system safety and stability.

Key Features

  • High Accuracy: The TPS3703 offers a precision threshold voltage accuracy at ±0.5% over the entire temperature range, which is critical for sensitive applications where voltage levels must be maintained with high precision.
  • Wide Voltage Range: It supports a broad range of supply voltages from 1.8V to 18V, allowing for versatile applications across various voltage levels.
  • Dual Voltage Monitoring: With two independent voltage monitor inputs, the device can simultaneously supervise two different voltage rails, enhancing system control.
  • Adjustable Thresholds: The supervisor thresholds are adjustable, providing flexibility to set precise voltage monitoring points specific to application requirements.
  • Low Quiescent Current: The TPS3703A7110DSERQ1 boasts a low quiescent current, which is beneficial for power-sensitive designs, helping to minimize power consumption when in operation.
  • Automotive Qualified: This device is AEC-Q100 qualified, making it suitable for automotive applications where high reliability under harsh conditions is paramount.

Applications

The TPS3703A7110DSERQ1 is ideal for a range of applications, particularly in the automotive sector, including:

  • Engine Control Units (ECUs)
  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Automotive Sensing Systems

In addition to automotive applications, this voltage supervisor can also be applied in industrial settings, such as factory automation, power management systems, and any other systems that require precise voltage supervision for safe and reliable operation.

Package and Availability

The TPS3703A7110DSERQ1 is offered in a compact, surface-mount package, designed for space-constrained applications. For pricing, availability, and additional technical specifications, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2470 $51.9520
38+ $2.6642 $101.2396
59+ $2.5809 $152.2731
81+ $2.4977 $202.3137
104+ $2.4144 $251.0976
139+ $2.1647 $300.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess