EN
  • EN
  • DE

MAX9516ALB+TG47

Part No MAX9516ALB+TG47
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Win Source Part Number 312466-MAX9516ALB+TG47
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9516ALB+TG47 CAD Model

Description

Maxim Integrated MAX9516ALB+TG47 Product Overview

The MAX9516ALB+TG47 from Maxim Integrated is a high-performance, low-power, DirectDrive® video amplifier designed to simplify the video signal chain in portable applications. This compact, efficient device is ideal for driving video signals in applications such as mobile phones, portable media players, and other handheld devices where space is at a premium and power efficiency is crucial.

Key Features

  • DirectDrive Technology: The MAX9516ALB+TG47 incorporates Maxim's innovative DirectDrive technology, which eliminates the need for a DC-blocking capacitor, thus saving space and cost while also improving low-frequency response.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this video amplifier consumes minimal power, thereby extending the battery life of portable devices.
  • High-Quality Video Amplification: It delivers a high-quality video amplification with a 6dB gain, ensuring that video signals are transmitted with clarity and fidelity.
  • Ultra-Small Package: The device comes in a tiny 4-bump UCSP™ (ultra-chip-scale package) that measures just 1mm x 1mm, making it one of the smallest video amplifiers available, perfect for space-constrained applications.
  • Integrated Input Bias Circuit: The amplifier features an integrated input bias circuit, which reduces the external component count and simplifies the design process.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, providing design flexibility for various system power requirements.
  • Excellent Video Performance: With a 2-pole low-pass filter, the device ensures excellent video performance, rejecting unwanted high-frequency noise and providing a clean signal output.

Applications

The MAX9516ALB+TG47 is specifically tailored for applications where high-quality video amplification is required in a compact form factor. It is particularly well-suited for:

  • Portable Video Players
  • Mobile Phones
  • Handheld Gaming Devices
  • Personal Media Players
  • Portable DVD Players
  • Other Battery-Powered Video Applications

With its combination of small size, low power consumption, and high-quality video performance, the MAX9516ALB+TG47 from Maxim Integrated stands out as an excellent choice for designers looking to enhance the video capabilities of their portable devices without compromising on space or power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3206 $66.6030
11+ $10.9298 $120.2278
17+ $10.5879 $179.9943
23+ $10.2472 $235.6856
30+ $9.9053 $297.1590
40+ $8.8808 $355.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess