EN
  • EN
  • DE

TPS3703A5290DSERQ1

Part No TPS3703A5290DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.9V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A5290DSERQ1DKR,296-TPS3703A5290DSERQ1TR,296-TPS3703A5290DSERQ1CT
Standard Package 3,000
Win Source Part Number 1321837-TPS3703A5290DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A5290DSERQ1 CAD Model

Description

The TPS3703A5290DSERQ1 is a state-of-the-art supervisory circuit integrated with a window watchdog timer, designed and manufactured by Texas Instruments. This high-precision device is engineered to monitor system voltages and maintain system integrity, making it an essential component for automotive and industrial applications where reliability is paramount.

With its wide voltage monitoring range, the TPS3703A5290DSERQ1 ensures that your system operates within its specified voltage thresholds. The device features two programmable undervoltage (UV) and overvoltage (OV) detectors, which allow for precise voltage monitoring and threshold setting. This level of customization ensures that the TPS3703A5290DSERQ1 can be tailored to a variety of system requirements.

The integrated window watchdog timer serves as a critical safeguard against system failure. It provides a mechanism to detect software anomalies and reset the system if necessary, thereby enhancing the overall system reliability. This feature is particularly useful in automotive applications where system uptime is critical for safety and performance.

Designed with the automotive industry in mind, the TPS3703A5290DSERQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring robust performance in harsh environments. Its wide operating temperature range makes it suitable for use in a range of conditions, further emphasizing its versatility.

Key features of the TPS3703A5290DSERQ1 include:

  • Wide voltage monitoring range for diverse applications.
  • Programmable UV and OV threshold settings for precise control.
  • Integrated window watchdog timer for enhanced system reliability.
  • Compliance with AEC-Q100 standards for automotive applications.
  • Robust operation in a wide temperature range.

Whether you're designing an advanced driver-assistance system (ADAS), an engine control unit (ECU), or any other critical automotive or industrial system, the TPS3703A5290DSERQ1 from Texas Instruments is an ideal choice for voltage supervision and system integrity assurance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0015 $50.0375
61+ $1.6423 $100.1803
95+ $1.5910 $151.1450
130+ $1.5397 $200.1610
168+ $1.4883 $250.0344
225+ $1.3344 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess