EN
  • EN
  • DE

TPS3620-50DGKTG4

Part No TPS3620-50DGKTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY BACKUP SVS 5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1111654-TPS3620-50DGKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3620-50DGKTG4 CAD Model

Description

The TPS3620-50DGKTG4 is a sophisticated voltage supervisor from Texas Instruments designed to ensure the reliability and stability of electronic systems. This component is part of the TPS3620 series, which is known for its precision voltage detection and monitoring capabilities.

Key Features

  • Voltage Threshold Accuracy: The TPS3620-50DGKTG4 boasts a high threshold accuracy of ±1%, which is crucial for applications that require precise voltage monitoring to prevent system malfunction.
  • Wide Operating Voltage Range: With an operating voltage range from 1.5V to 6.5V, this device can accommodate a variety of power supply configurations, making it versatile for different applications.
  • Low Quiescent Current: The device's low quiescent current consumption helps in minimizing the power drain from the system, which is especially beneficial for battery-powered devices.
  • Adjustable Delay Time: Users can set a delay time before the output changes state after a voltage threshold event, providing flexibility and preventing false triggers due to transient conditions.
  • Open-Drain Output: The open-drain output configuration allows for easy interfacing with other logic levels and provides the ability to wire-OR the outputs of multiple devices.

Applications

The TPS3620-50DGKTG4 is ideal for a wide range of applications, including:

  • Power supply monitoring
  • Microprocessor, microcontroller, or FPGA system reset
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Networking and telecom infrastructure

Package and Quality

This voltage supervisor comes in a compact 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. The TPS3620-50DGKTG4 is designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and reliability.

Conclusion

With its precise voltage monitoring, low power consumption, and flexible configuration options, the TPS3620-50DGKTG4 from Texas Instruments is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess