EN
  • EN
  • DE

TPS3618-50DGKR

Part No TPS3618-50DGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY BACKUP SVS 5V 8VSSOP / Processor Supervisor 4.55V 1 Active Low/Push-Pull 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 4.55V
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 797914-TPS3618-50DGKR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3618
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS3618-50DGKR CAD Model

Description

Product Overview: TPS3618-50DGKR

The TPS3618-50DGKR is a high-precision supply voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to monitor the system voltage in digital systems and provide a significant level of reliability to ensure proper system functionality.

Key Features

  • Voltage Threshold: The TPS3618-50DGKR has a preset threshold voltage of 5V, making it ideal for monitoring 5V power supplies.
  • Package: It comes in an industry-standard 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.
  • Reset Delay Time: The device features a programmable delay time for the reset signal, allowing designers to tailor the reset timing for specific system requirements.
  • Low Supply Current: With its low supply current of 9 µA (typical), the TPS3618-50DGKR is an energy-efficient solution for power-sensitive designs.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring stability and functionality across various environmental conditions.

Applications

The TPS3618-50DGKR is versatile and can be used in a variety of applications where accurate voltage monitoring is critical. Common applications include:

  • Microprocessor or Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controls
  • Notebook/Desktop Computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS3618-50DGKR is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable performance throughout its lifespan.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. Additionally, Texas Instruments provides customer support and community forums for further assistance with product integration and troubleshooting.

In summary, the TPS3618-50DGKR from Texas Instruments is a sophisticated voltage supervisor IC that offers precision, reliability, and efficiency, making it an excellent choice for safeguarding digital systems against improper voltage levels.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess