EN
  • EN
  • DE

TPS3510D

Part No TPS3510D
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PC POWER SUPPLY SUPERVISORS | IC 3.5V PWR SUPP MONITOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200ms Minimum
Voltage - Threshold 3.3V, 5V, 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS3510
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272359-TPS3510D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3510D CAD Model

Description

Introducing the TPS3510D from Texas Instruments

The TPS3510D is a versatile and innovative PC power supply supervisor designed by Texas Instruments, aimed at providing reliable and efficient monitoring solutions for computer power systems. This sophisticated component is a crucial part of maintaining the health and stability of your PC's power supply, ensuring that all your system's components function correctly and are protected from power-related issues.

Key Features

  • Supply Voltage Supervision: The TPS3510D ensures that the supply voltage levels are within acceptable thresholds, providing a stable operation for your PC's power supply.
  • Under-voltage Lockout (UVLO): To protect the system, the device includes an under-voltage lockout feature that prevents the power supply from operating under inadequate voltage conditions.
  • Power Good Output: A 'power good' output signal is provided, which can be used to indicate that the power supply is functioning correctly and is ready to use.
  • Manual Reset Input: The device includes a manual reset input, allowing users to reset the power supply system as needed, offering an additional layer of control.
  • Watchdog Timer: The integrated watchdog timer serves as a system monitor, ensuring that the system is operating correctly and preventing system failures due to software or hardware malfunctions.

Applications

The TPS3510D is suitable for a wide range of applications, particularly in computer systems where reliable power supply monitoring is essential. It is commonly used in desktop PCs, servers, and other sophisticated electronic systems that require vigilant power management.

Reliability and Performance

Designed with Texas Instruments' commitment to quality and performance, the TPS3510D stands out for its reliability in operation. It is built to meet the rigorous demands of modern computing environments, ensuring your system remains operational and protected against power irregularities.

Easy Integration

With its compact size and straightforward pin configuration, the TPS3510D is easy to integrate into existing and new designs. Its compatibility with standard PC power supply designs and the availability of detailed technical documentation from Texas Instruments make it a user-friendly choice for system designers and engineers.

Whether you're developing a new computer system or upgrading an existing one, the TPS3510D from Texas Instruments provides the monitoring and protection your power supply needs to operate efficiently and without interruption.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2392 $55.7640
100+ $1.0168 $101.6800
155+ $0.9851 $152.6905
210+ $0.9533 $200.1930
275+ $0.9215 $253.4125
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,884 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess