EN
  • EN
  • DE

TPS3420DDRYT

Part No TPS3420DDRYT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Low-Power, Push-Button Controllers with Configurable Delay | IC CTLR PB 2CH CONFIG 6-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Reset Timer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272356-TPS3420DDRYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3420DDRYT CAD Model

Description

The TPS3420DDRYT is a highly integrated voltage supervisor IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is engineered to monitor voltage levels and provide system protection functionalities in a variety of electronic applications, especially where precise voltage supervision is critical for system reliability and performance.

Key Features

  • Voltage Supervision: The TPS3420DDRYT ensures that system voltages remain within specified thresholds, triggering a reset signal when a monitored voltage drops below a factory-programmed threshold.
  • Programmable Delay Time: It offers programmable delay time for the reset signal, allowing designers to tailor the supervisor to their system's requirements.
  • Low Quiescent Current: With a low quiescent current, the device is suitable for battery-powered and energy-efficient applications.
  • High Accuracy: The voltage threshold accuracy is high, ensuring reliable operation and system protection even under tight margins.
  • Multiple Reset Timeout Periods: The IC provides a selection of reset timeout periods, enhancing its versatility for different system designs.

Applications

The TPS3420DDRYT is ideal for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and processor-based systems
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunication equipment

Technical Specifications

The device comes in a compact SOT-23 package and features:

  • Factory-trimmed voltage thresholds
  • Wide operating voltage range
  • Low power consumption
  • Open-drain active-low RESET output

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS3420DDRYT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications.

Ordering Information

The TPS3420DDRYT is available for order and can be sourced through Texas Instruments' distribution network. For detailed product specifications and ordering information, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2006 $54.0270
105+ $0.9851 $103.4355
160+ $0.9543 $152.6880
220+ $0.9235 $203.1700
285+ $0.8927 $254.4195
375+ $0.8004 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,995 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess