EN
  • EN
  • DE

TPS3420DDRYR

Part No TPS3420DDRYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CTLR PB 2CH CONFIG 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1111635-TPS3420DDRYR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3420DDRYR CAD Model

Description

The Texas Instruments TPS3420DDRYR is a highly versatile, low-power supervisory circuit designed to monitor voltage levels within electronic systems and ensure proper system function. This compact device is an integral component for a variety of applications, including portable electronics, computers, and industrial systems, where precise voltage supervision is critical for reliable operation.

Key Features

  • Voltage Monitoring: The TPS3420DDRYR provides accurate voltage monitoring to ensure that the system operates within the specified voltage thresholds, enhancing system reliability and safety.
  • Programmable Delay Time: It offers a programmable delay time feature, which allows designers to set the duration for which the voltage must be out of the acceptable range before the device takes action, preventing unnecessary system resets due to transient conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the TPS3420DDRYR operates with very low quiescent current, thereby minimizing power drain on the system.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional level of control, allowing users or external circuits to initiate a system reset manually.
  • Open-Drain Output: The device features an open-drain output, which offers flexibility in interfacing with other components within the system and allows for wired-OR configurations.

Package and Availability

The TPS3420DDRYR comes in a small, leaded SOT-23 package that is easy to integrate into a wide range of electronic systems. Its compact size makes it particularly well-suited for space-constrained applications. Texas Instruments ensures the availability of this product, catering to both small-scale projects and large-volume industrial demands.

Applications

With its robust feature set, the TPS3420DDRYR is ideal for a multitude of applications that require reliable voltage monitoring and system control. These applications include:

  • Portable and battery-powered devices
  • Microcontroller and processor-based systems
  • Industrial control systems
  • Networking and telecommunications equipment
  • Consumer electronics

Overall, the Texas Instruments TPS3420DDRYR is a crucial component for any designer looking to enhance system stability and safeguard against voltage-related failures. Its combination of features, compact form factor, and reliability make it a popular choice in the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5606 $50.4540
220+ $0.4600 $101.2000
340+ $0.4456 $151.5040
465+ $0.4312 $200.5080
600+ $0.4169 $250.1400
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,990 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess