The TPS3307-33DRG4 is a sophisticated, triple-supply voltage supervisor from Texas Instruments, designed to cater to the needs of multi-voltage systems. This device is specifically crafted to monitor three system voltages simultaneously, ensuring that your system operates within its specified voltage thresholds for optimal performance and reliability.
With its low current consumption, the TPS3307-33DRG4 is an energy-efficient solution for a wide array of applications, including but not limited to, DSP and processor-based systems, industrial equipment, and portable/battery-powered devices. The product's ability to supervise multiple voltages makes it a versatile component for complex electronic systems.
Key Features
-
Voltage Supervision: Precise monitoring of three voltages, with a fixed-sense threshold voltage for the primary channel at 3.3V and adjustable threshold voltages for the secondary channels.
-
Low Quiescent Current: Ideal for power-sensitive applications, the TPS3307-33DRG4 consumes a minimal amount of current in its operational state.
-
Manual Reset Input: Provides a manual reset input, allowing for an external trigger to initiate a system reset.
-
Power-On Reset Generator: The device includes a power-on reset generator with a fixed delay time of 200ms, ensuring reliable system startup.
-
Temperature Range: Operates over a wide temperature range, making it suitable for industrial and commercial environments.
-
Package: Available in a small 8-pin SOIC package, it saves valuable board space and is easy to integrate into various designs.
Applications
- Multi-Voltage Systems
- DSP and Processor-Based Systems
- Industrial Controls
- Portable and Battery-Powered Equipment
The TPS3307-33DRG4 is a robust solution from Texas Instruments, providing reliable voltage supervision to protect and enhance the performance of your electronic systems. Its combination of features ensures that it is a preferred choice for designers looking for a multi-voltage supervisor with high accuracy and low power consumption.