EN
  • EN
  • DE

TPS3126E15DBVT

Part No TPS3126E15DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.43V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.43V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111610-TPS3126E15DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3126E15DBVT CAD Model

Description

TPS3126E15DBVT - Texas Instruments Voltage Supervisor IC

The TPS3126E15DBVT is a compact, low-power voltage supervisor device designed and manufactured by Texas Instruments. This IC is specifically engineered to provide precision voltage monitoring, typically for systems that require a controlled start-up and shutdown procedure to ensure data integrity and prevent damage to the system.

The TPS3126E15DBVT offers a fixed-sense threshold voltage of 1.5V, which is monitored against the supply voltage (VDD). This threshold is highly precise, making it suitable for applications that demand consistent and reliable operation. When the VDD falls below the 1.5V threshold, the reset output is triggered, which remains active until VDD rises above the threshold plus the hysteresis value, ensuring a clean and glitch-free reset signal.

Packaged in a 5-pin SOT-23 (DBVT) package, the TPS3126E15DBVT is designed for space-constrained applications. It is ideal for portable and battery-powered electronics, where size and power consumption are critical considerations. The device consumes only a low supply current, which is typically 9 µA, making it highly efficient for power-sensitive designs.

One of the key features of the TPS3126E15DBVT is its built-in watchdog timer, which forces a system reset if the supervisory circuit does not detect a periodic signal within a preset timeout period. This functionality is crucial for systems that need to recover from software lock-up or other faults without manual intervention.

The TPS3126E15DBVT operates over a wide temperature range from -40°C to +85°C, accommodating a variety of industrial and commercial application environments. Its robust design ensures that it can withstand harsh conditions while maintaining accurate voltage supervision.

In summary, the TPS3126E15DBVT from Texas Instruments is a reliable and efficient solution for system voltage supervision, offering precision monitoring with low power consumption in a small package, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess