Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 35ppm/°C
Current - Cathode 400μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072150-LT1009ID
Ultra Librarian 3D Model Ultra Librarian LT1009ID CAD Model

Description

The LT1009ID is a precision voltage reference product from Texas Instruments, a renowned global semiconductor company. This product, designed and manufactured with the highest level of precision, is noted for its exceptional performance and reliability.

  • Fixed Output Voltage: 2.5V
  • Temperature Coefficient: 10ppm/°C
  • Output Current: 10mA
  • Maximum Output Voltage Noise: 30μVrms
  • Maximum Initial Accuracy: 0.2%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin SOIC
  • Compliance: RoHS compliant

The LT1009ID is a top-quality, high-performance voltage reference product, suitable for complex industrial systems or simple consumer electronics, providing the precision and reliability needed in various applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ TO92-3
Lowest to $0.1482
ECAD model for TL431CZ-AP
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Exar Corporation
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5123
ECAD model for SPX1431M1-L/TR
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Texas Instruments
IC VREF GND REF 0.8% TO92-3 / Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA TO-92-3
Need more? Email Us
ECAD model for TLE2425ILP
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5594 $100.6920
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,800 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention