Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.145" (3.68mm)
Overall Contact Length -
Insulation Height 0.386" (9.80mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Mated Stacking Heights -
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770969
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1377622-770969-1
Ultra Librarian 3D Model Ultra Librarian 770969-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK series offers a versatile solution for rectangular headers.

  • Contact Type: Male Pin
  • Number of Positions: 6
  • Number of Rows: 2
  • Pitch: 0.163" (4.14mm)
  • Row Spacing: 0.163" (4.14mm)
  • Mounting Type: Through Hole, Right Angle
  • Fastening Type: Locking Ramp
  • Current Rating (Amps): Varies by Wire Gauge
  • Shrouding: Shrouded - 4 Wall
  • Termination: Solder
  • Temperature Range: -20°C ~ 85°C
  • Series: Mini-Universal MATE-N-LOK

You May Also Be Interested in

Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD / 64 Position Connector Differential Pair Array, Male Surface Mount Gold
Need more? Email Us
ECAD model for QMS-032-05.75-L-D-DP-A
Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 100POS SMD GOLD
Lowest to $3.2004
ECAD model for 5177983-4
OKI/Metcal
Need more? Email Us
ECAD model for M6843
Samtec Inc.
FLEXIBLE SURFACE MOUNT BOARD STA / Position Header Spacer Connector
Need more? Email Us
ECAD model for TW-18-09-L-D-255-SM
Samtec Inc.
CONN HDR 160POS SMD GOLD / 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for QTE-080-01-F-D-A-RT1
Sullins Connector Solutions
CONN HEADER VERT 8POS 1.27MM / Connector Header Through Hole 8 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for GRPB081VWVN-RC
JST Sales America Inc.
Need more? Email Us
ECAD model for SM06B-SURS-TF(LF)
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention