EN
  • EN
  • DE

TPS3125J18DBVTG4

Part No TPS3125J18DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.62V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111606-TPS3125J18DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125J18DBVTG4 CAD Model

Description

Product Overview: TPS3125J18DBVTG4 by Texas Instruments

The TPS3125J18DBVTG4 is a highly reliable, low-power supply voltage supervisor designed by Texas Instruments, engineered to monitor and maintain the correct operation of microprocessors, microcontrollers, and other voltage-sensitive digital systems. This compact component is crucial for systems that require a precise power-on reset control and power failure detection.

Key Features

  • Voltage Threshold: The TPS3125J18DBVTG4 comes with a preset threshold voltage of 1.8V, making it suitable for low-voltage applications that require a precise monitoring solution.
  • Low Power Consumption: Designed for energy-sensitive circuits, it ensures minimal power draw from the system, contributing to overall power efficiency.
  • Manual Reset Input: This feature allows for a manual system reset, providing an additional layer of control for system operators.
  • High Accuracy: With a built-in temperature-compensated voltage reference, it offers high threshold accuracy, which is crucial for reliable system operation.
  • Watchdog Timer: The integrated watchdog timer offers an additional safeguard against system failure, ensuring that the system remains responsive and can recover from a stalled state.
  • Power-On Reset Generator: The device guarantees a clean system reset by providing a power-on reset signal for a programmable time after the supply voltage surpasses the threshold level.

Package and Temperature Range

The TPS3125J18DBVTG4 is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. It operates over an industrial temperature range, making it suitable for a wide variety of environments and applications.

Applications

With its robust feature set, the TPS3125J18DBVTG4 is an excellent choice for a multitude of applications, including:

  • Battery-powered equipment
  • Portable and handheld devices
  • Embedded systems
  • Intelligent instruments
  • Industrial controls

In conclusion, the TPS3125J18DBVTG4 from Texas Instruments is a versatile and dependable voltage supervisor that offers precise monitoring, low power consumption, and a host of features designed to ensure the stability and reliability of digital systems. Its small form factor and temperature resilience make it an excellent choice for engineers looking to incorporate a robust power management solution into their designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess