EN
  • EN
  • DE
  • IT

CARA761KS07984

Part No CARA761KS07984
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Cables
Description SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Power Cables
Mfr Switchcraft Inc.
Series 761KS
Package Bulk
Product Status Active
Connector Type 2.5mm ID, 5.5mm OD
Style Plug, Right Angle to Wire Leads
Length 6.6' (2.00m)
Cable Type Round
Shielding Unshielded
Base Product Number CARA76
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441823-CARA761KS07984
Ultra Librarian 3D Model Ultra Librarian CARA761KS07984 CAD Model

Description

The CARA761KS Power Cable is a versatile cable assembly designed for various applications.

  • Connector Style: Plug, Right Angle to Wire Leads
  • Connector Dimensions: 2.5mm ID and 5.5mm OD
  • Length: 6.6' (2.00m)
  • Shape: Round
  • Shielding: Unshielded
  • Package: Bulk
  • Standard Package: 25 pieces
  • ECCN: EAR99
  • REACH: Not Affected
  • Manufacturer: Switchcraft Inc.
  • Base Product Number: CARA76
  • Win Source Part Number: 441823-CARA761KS07984

You May Also Be Interested in

327
Adafruit Industries LLC
CBL ASSY 2.1MM JACK-PLG RND 4.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM PLUG-CBL RND 5.9'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess