EN
  • EN
  • DE

TPS3123J18DBVR

Part No TPS3123J18DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.62V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033797-TPS3123J18DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3123J18DBVR CAD Model

Description

Product Overview: TPS3123J18DBVR by Texas Instruments

The TPS3123J18DBVR is a compact, highly reliable supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to monitor power supplies in digital systems and provide a significant level of system reliability through its reset and watchdog functions. It is an essential component for managing system integrity and preventing system failures due to power fluctuations or other unexpected events.

Key Features:

  • Voltage Monitoring: The TPS3123J18DBVR supervisory circuit ensures that the system's microcontroller or processor is operating at the correct voltage level. It monitors a 1.8V supply voltage and asserts a reset signal if this voltage drops below a preset threshold, thereby protecting the system from undervoltage conditions.
  • Programmable Watchdog Timer: This device includes a programmable watchdog timer that helps detect and recover from software lock-up conditions. If the watchdog timer is not refreshed within a specific timeframe, the device will generate a reset signal, prompting the system to restart and thus ensuring continuous operation.
  • Manual Reset: An additional feature of the TPS3123J18DBVR is the manual reset input. This allows for an external signal to trigger a system reset, giving users direct control over the reset functionality.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3123J18DBVR consumes minimal power, which makes it an ideal choice for battery-powered and portable devices.
  • Compact SOT-23 Package: The device comes in a small, 5-pin SOT-23 package, which is suitable for space-constrained applications. This compact form factor allows for easy integration into a wide range of electronic systems.

Applications:

The TPS3123J18DBVR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Networking Equipment
  • Computers and Computer Peripherals
  • Industrial Systems
  • Medical Devices

With its robust feature set, the TPS3123J18DBVR from Texas Instruments is an indispensable component for designers looking to enhance system reliability and prevent data loss due to power supply issues. The device's small footprint, coupled with its power-saving attributes, makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5136 $52.7040
35+ $2.8830 $100.9050
54+ $2.7929 $150.8166
74+ $2.7028 $200.0072
96+ $2.6127 $250.8192
129+ $2.3424 $302.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess