EN
  • EN
  • DE

SN74AS181ANT

Part No SN74AS181ANT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1253976-SN74AS181ANT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS181
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74AS181ANT CAD Model

Description

The SN74AS181ANT from Texas Instruments is a high-performance Arithmetic Logic Unit (ALU) that is designed to deliver efficient and reliable operation for a wide range of computing applications. This integrated circuit is part of the advanced Schottky (AS) family, known for its fast switching speeds and improved system performance.

The SN74AS181ANT is capable of performing a variety of arithmetic and logic operations. It can execute 16 different arithmetic operations including addition, subtraction, increment, and decrement, as well as 16 different logic functions such as AND, OR, XOR, and NOR on two 4-bit words. These operations are essential components of the central processing unit (CPU) in many computing systems, making the SN74AS181ANT a crucial building block for processors.

This ALU features a 4-bit wide data path and incorporates a full look-ahead carry logic that enhances the speed of cascading multiple SN74AS181ANT devices without compromising performance. This facilitates the construction of 8, 12, 16-bit, or higher word length ALUs, which is particularly beneficial for complex computing tasks in high-performance environments.

With its TTL (Transistor-Transistor Logic) compatibility, the SN74AS181ANT can be easily integrated into existing systems, offering a seamless upgrade path for legacy designs. The device operates over a broad temperature range and is available in a 24-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.

Key features of the SN74AS181ANT include:

  • High-speed arithmetic and logic operations
  • Full look-ahead carry for speed optimization
  • Wide operating temperature range
  • Compatible with other TTL logic families
  • Standard 24-pin DIP packaging for easy integration

Whether you are designing a new system or upgrading an existing one, the SN74AS181ANT from Texas Instruments is a reliable and efficient choice for your ALU needs, ensuring that your computing applications run smoothly and effectively.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8726 $59.4904
9+ $12.2032 $109.8288
13+ $11.8219 $153.6847
18+ $11.4405 $205.9290
23+ $11.0592 $254.3616
31+ $9.9151 $307.3681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess