EN
  • EN
  • DE

TPS2848PWP

Part No TPS2848PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC BUCK MOSFET DRIVER 14-HTSSOP / Driver 1.235V 4.4A 2-OUT High and Low Side Non-Inv 14-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 10 V ~ 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
High Side Voltage - Max (Bootstrap) 29V
Rise / Fall Time (Typ) 65ns, 65ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 797909-TPS2848PWP
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2848
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2848PWP CAD Model

Description

The TPS2848PWP is a state-of-the-art power interface switch designed by Texas Instruments, tailored for applications requiring a robust and efficient power distribution system. This device is part of the TPS series, renowned for their reliability and performance in power management solutions.

Key Features:

  • Integrated Charge Pump: The TPS2848PWP comes with an integrated charge pump that ensures a low on-resistance (R<sub>ON) for the internal N-channel MOSFET switch, enhancing power efficiency and reducing thermal dissipation.
  • Adjustable Current Limit: Users can set an accurate current limit threshold to protect against overcurrent conditions. This feature is particularly useful for preventing damage to sensitive components connected to the power line.
  • Fast Overcurrent Response: The device boasts a rapid response to overcurrent events, minimizing the risk of system failure and ensuring reliable operation under varying load conditions.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the TPS2848PWP automatically turns off when it exceeds safe operating temperature limits, providing an additional layer of protection.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic behavior or damage during low voltage conditions.
  • Wide Operating Voltage Range: This device is designed to operate over a broad voltage range, accommodating various applications and ensuring compatibility with different system voltages.

Applications:

The TPS2848PWP is suitable for a wide array of applications, including but not limited to:

  • Hot-swap and live insertion systems
  • Redundant power supplies
  • Industrial/automated control systems
  • Telecommunications equipment
  • Enterprise servers and storage systems

Package and Availability:

The Texas Instruments TPS2848PWP is offered in a 20-pin HTSSOP (PWP) package, providing a compact footprint suitable for space-constrained applications. Its robust design and advanced features make it an ideal choice for designers looking to enhance system reliability and performance. For detailed specifications, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess