EN
  • EN
  • DE

TPS259533DSGR

Part No TPS259533DSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 4A 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS259533
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51895-6, TPS259533DSGR-ND, 296-51895-1, 296-51895-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845190-TPS259533DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259533DSGR CAD Model

Description

The TPS259533DSGR is a cutting-edge, eFuse Power Switch from Texas Instruments designed to provide robust circuit protection and power management. This advanced component is engineered to offer an efficient solution for applications requiring electronic fusing, overvoltage, overcurrent, and inrush current control.

Key Features

  • Integrated eFuse: The device features a built-in electronic fuse that ensures reliable protection against overcurrent conditions, effectively preventing damage to sensitive electronic circuits.
  • Adjustable Overcurrent Protection: Users can tailor the overcurrent protection threshold to meet their specific application requirements, providing versatile usage across various platforms.
  • Programmable Under-Voltage Lockout (UVLO): The UVLO function safeguards the system by disabling the output when the input voltage falls below a programmable threshold, ensuring stability and preventing malfunctions.
  • Fast Overvoltage Protection: The TPS259533DSGR reacts swiftly to overvoltage events, protecting downstream components from potential damage.
  • Reverse Current Blocking: This feature prevents reverse current flow when the device is powered off, maintaining the integrity of the power path and protecting upstream devices.

Applications

The versatility of the TPS259533DSGR makes it ideal for a wide range of applications, including:

  • Enterprise and Server Systems
  • Storage Systems
  • Industrial Power Supplies
  • Peripheral Ports

Technical Specifications

The TPS259533DSGR operates within a voltage range of 2.7V to 18V and is capable of handling continuous current up to 5A. Its compact form factor, the DSGR 8-pin WSON package, allows for space-efficient designs without compromising performance.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS259533DSGR is manufactured to meet high industry standards, ensuring long-term performance and reliability in even the most demanding applications.

Ordering and Packaging

Available in tape and reel packaging, the TPS259533DSGR is ready for automated assembly processes, simplifying the manufacturing workflow and accelerating time to market for products that incorporate this advanced power management solution.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5909 $50.2265
210+ $0.4849 $101.8290
320+ $0.4697 $150.3040
440+ $0.4546 $200.0240
570+ $0.4394 $250.4580
765+ $0.3940 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess