EN
  • EN
  • DE

TPS25944ARVCR

Part No TPS25944ARVCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 5.3A 20-WQFN (4x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-WQFN (4x3)
Family Name TPS25944
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42151-6, TPS25944ARVCR-ND, 296-42151-2, 296-42151-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845024-TPS25944ARVCR
Ultra Librarian 3D Model Ultra Librarian TPS25944ARVCR CAD Model

Description

Product Overview: TPS25944ARVCR by Texas Instruments

The TPS25944ARVCR is a sophisticated circuit protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management integrated circuits, specifically designed to enhance the reliability and safety of applications by providing overvoltage, overcurrent, and overtemperature protections.

Key Features

  • Integrated eFuse: The TPS25944ARVCR features an integrated eFuse with a wide operating voltage range, making it suitable for a variety of applications. This eFuse simplifies designs by replacing discrete components and providing a more reliable protection mechanism.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing for customization based on specific application requirements. This flexibility ensures precise control over the current flowing through the system.
  • Fast Overcurrent Response: The device boasts a rapid response to overcurrent conditions, quickly disconnecting the load to prevent damage. This rapid response is critical for protecting sensitive electronic components.
  • Overvoltage Lockout (OVLO): The TPS25944ARVCR includes an OVLO feature that disables the internal FET when input voltage exceeds a certain threshold, further safeguarding the system from voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device and the system from excessive temperature, enhancing the overall safety and longevity of the application.

Applications

The versatility of the TPS25944ARVCR makes it an ideal choice for a broad range of applications, including but not limited to:

  • Enterprise and Server Systems
  • Storage Systems
  • Telecommunication and Networking Equipment
  • Industrial Controls and Automation
  • Consumer Electronics

Package and Availability

The TPS25944ARVCR comes in a compact, VQFN (RVC) 16-pin package, offering a space-efficient solution for PCB designs. It is available for order through Texas Instruments' official distributors and is supported by a comprehensive suite of technical documentation, including datasheets, application notes, and design resources to facilitate integration into various systems.

You May Also Be Interested in

ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6710 $50.1300
75+ $1.3711 $102.8325
115+ $1.3282 $152.7430
160+ $1.2854 $205.6640
205+ $1.2425 $254.7125
270+ $1.1140 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,829 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess