EN
  • EN
  • DE

TS3A8238A0YZPR

Part No TS3A8238A0YZPR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716825-TS3A8238A0YZPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A8238A0YZPR CAD Model

Description

The TS3A8238A0YZPR is a high-performance, 4-channel 2:1 multiplexer-demultiplexer from Texas Instruments, designed to facilitate the switching of high-speed signals. This advanced switch IC is well-suited for applications that require the routing of differential or single-ended signals through the same data paths, making it an ideal choice for a variety of multi-media, consumer electronics, and communication devices.

Key Features:

  • Wide Bandwidth: The TS3A8238A0YZPR boasts a wide bandwidth that ensures minimal signal distortion and supports high-speed data transmission, making it suitable for high-frequency applications.
  • Low Crosstalk: Engineered to minimize signal interference, this switch offers low crosstalk, which is crucial for maintaining signal integrity in applications where multiple data channels are in close proximity.
  • Low Power Consumption: As an energy-efficient solution, the device consumes minimal power, thereby extending battery life in portable applications and reducing power costs in stationary installations.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system power supplies and ensuring compatibility with a range of other electronic components.
  • High ESD Protection: The TS3A8238A0YZPR provides robust electrostatic discharge (ESD) protection, which safeguards the device from the common issue of ESD damage during handling and operation.

Applications:

This versatile switch is designed to be used in a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Notebook and Tablet Computers
  • Audio and Video Signal Routing
  • Data Communication Systems
  • Peripheral Device Connections

Product Specifications:

Parameter Value Manufacturer Texas Instruments Part Number TS3A8238A0YZPR Channels 4 Configuration 2:1 Bandwidth High Operating Voltage Range Wide ESD Protection High Package Surface-Mount

The TS3A8238A0YZPR from Texas Instruments is a highly reliable and efficient solution for your signal switching needs, offering superior performance in a compact package.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess