EN
  • EN
  • DE

TPS259270DRCR

Part No TPS259270DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 4.5V to 18-V eFuse with Blocking FET Control | IC EFUSE 18V BFET DVR 5A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±8%
Parts Input Voltage (V) 4.5V ~ 18V
Output Current 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 757644-TPS259270DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259270DRCR CAD Model

Description

Overview of Texas Instruments TPS259270DRCR

The Texas Instruments TPS259270DRCR is a robust, high-efficiency, eFuse Power Management IC designed to provide precision current limiting and protection for a wide range of applications. This advanced circuit protection device is housed in a compact DRCR package, making it an ideal choice for space-constrained designs.

Key Features

  • Adjustable Overcurrent Protection: The TPS259270DRCR enables users to set the overcurrent protection threshold to meet specific design requirements, ensuring devices are safeguarded against excessive current conditions.
  • Fast Overcurrent Response: With a swift response to overcurrent events, this eFuse can quickly disconnect the load from the power source to prevent damage to the system.
  • Internal FET: An integrated FET minimizes the need for external components, simplifying the design and reducing the overall footprint.
  • Operating Voltage Range: It operates over a wide input voltage range, accommodating various applications and ensuring versatility in design.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects against overheating, enhancing the overall reliability of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures the device operates only when the input voltage is within a safe range, thus preventing malfunction due to insufficient supply voltage.

Applications

The TPS259270DRCR is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Controls
  • Enterprise Systems
  • Telecommunications Equipment

Reliability and Safety

Designed with reliability in mind, the TPS259270DRCR incorporates various safety features that ensure the protection of both the power source and the load. Its precision current limiting, fast response time, and thermal protection make it a reliable choice for safeguarding sensitive electronic circuits from potential harm due to overcurrent, overtemperature, and under-voltage conditions.

Conclusion

In summary, the Texas Instruments TPS259270DRCR eFuse offers a compact, efficient, and reliable solution for power management and circuit protection. Its wide operating voltage range and adjustable protection settings make it a versatile component suitable for a range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9978 $54.8790
125+ $0.8187 $102.3375
190+ $0.7931 $150.6890
265+ $0.7676 $203.4140
340+ $0.7420 $252.2800
455+ $0.6652 $302.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess