EN
  • EN
  • DE

TPS259230DRCT

Part No TPS259230DRCT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±8%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS259230
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356892-TPS259230DRCT
Ultra Librarian 3D Model Ultra Librarian TPS259230DRCT CAD Model

Description

Overview of Texas Instruments TPS259230DRCT

The Texas Instruments TPS259230DRCT is a sophisticated circuit protection device designed to ensure the safety and reliability of various electronic systems. This eFuse, or electronic fuse, comes in a compact DRC package and is engineered to provide overvoltage, overcurrent, and surge protection. With its precision features and durable construction, the TPS259230DRCT is an ideal choice for safeguarding sensitive electronics against a range of potential hazards.

Key Features

  • Adjustable Overcurrent Protection: The device allows users to set the current limit threshold as per their system requirements, ensuring tailored protection against excessive current that could otherwise damage the circuit.
  • Overvoltage Protection: The TPS259230DRCT is equipped with an overvoltage lockout feature which disables the output when the input voltage exceeds the specified threshold, thereby preventing damage to downstream components.
  • Surge Protection: This eFuse is capable of withstanding voltage surges, providing robust protection for the system during unexpected transient conditions.
  • Fast Response Time: The device reacts swiftly to fault conditions, minimizing the risk of damage by quickly disconnecting the load from the power supply.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the system from overheating by turning off the output when the junction temperature crosses a predefined limit.
  • Reverse Current Blocking: In the event of a power source failure, the TPS259230DRCT prevents reverse current from flowing back into the system, offering additional protection.

Applications

The Texas Instruments TPS259230DRCT is versatile and can be used in a variety of applications, including:

  • USB-powered devices and chargers
  • Industrial controls and automation systems
  • Consumer electronics
  • Power management modules
  • Telecommunications equipment

With its comprehensive protection features and reliable performance, the TPS259230DRCT from Texas Instruments is an excellent choice for designers and engineers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6201 $52.7085
200+ $0.5088 $101.7600
305+ $0.4929 $150.3345
420+ $0.4770 $200.3400
545+ $0.4611 $251.2995
730+ $0.4134 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess