EN
  • EN
  • DE

TPS25910RSAR

Part No TPS25910RSAR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGMT HOTSWAP 3-20V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Feature Pins /EN, /IFLT, ILIM
Win Source Part Number 081245-TPS25910RSAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS25910RSAR CAD Model

Description

The TPS25910RSAR is a highly advanced circuit protection and power management device from the renowned manufacturer, Texas Instruments. This integrated circuit is designed to provide comprehensive solutions for systems that require overvoltage, overcurrent, and surge protection. It is ideal for a wide range of applications, including consumer electronics, industrial, automotive, and telecommunications equipment.

Key Features

  • Versatile Voltage Range: The TPS25910RSAR operates over a 4.5V to 18V input voltage range, making it suitable for various power supply configurations.
  • Adjustable Current Limit: It offers an adjustable current limit feature that allows designers to set the maximum current threshold as per their system requirements, thus providing precise control over power consumption and protection.
  • Fast Overcurrent Response: With a fast overcurrent response time, the device quickly reacts to current surges, safeguarding sensitive components from potential damage.
  • Surge Protection: The TPS25910RSAR is equipped with integrated surge protection, which helps to shield the system against transient voltage spikes that are common in industrial and automotive environments.
  • Power Good (PG) Output: A 'Power Good' output signal is provided to indicate when the output voltage is within a nominal operating range, allowing for system monitoring and additional control functionalities.
  • Thermal Shutdown: An internal thermal shutdown feature ensures that the device protects itself and the system from overheating, enhancing the overall reliability and longevity of the application.

Applications

The TPS25910RSAR is highly versatile and can be used in a multitude of applications that require efficient power distribution and protection. It is particularly well-suited for:

  • USB hubs and peripherals
  • Set-top boxes and home entertainment systems
  • Industrial control systems
  • Point of sale terminals
  • Automotive infotainment and telematics

With its robust feature set and Texas Instruments' reputation for quality, the TPS25910RSAR is an excellent choice for designers looking to enhance system safety and reliability in their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1338 $51.0210
110+ $0.9303 $102.3330
170+ $0.9012 $153.2040
230+ $0.8721 $200.5830
300+ $0.8431 $252.9300
400+ $0.7559 $302.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,660 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess