EN
  • EN
  • DE

TPS25858QRPQRQ1

Part No TPS25858QRPQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DUAL 3-A USB TYPE-C CHARGING POR / Automotive, USB, Type-C Controller PMIC 25-VQFN-HR (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Automotive, USB, Type-C Controller
Current - Supply 34µA
Voltage - Supply 5.5V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 25-VQFN-HR (3.5x4.5)
Base Product Number TPS25858
Other Names 296-TPS25858QRPQRQ1DKR,296-TPS25858QRPQRQ1CT,296-TPS25858QRPQRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253139-TPS25858QRPQRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25858QRPQRQ1 CAD Model

Description

Product Overview: TPS25858QRPQRQ1 from Texas Instruments

The TPS25858QRPQRQ1 is a state-of-the-art USB Type-C and USB Power Delivery (PD) controller designed and manufactured by Texas Instruments. This advanced automotive-grade integrated circuit is specifically engineered to provide a comprehensive solution for power delivery through USB-C interfaces in modern vehicles.

Key Features

  • USB Type-C and PD Control: The device supports USB PD negotiation, allowing for automatic detection and configuration of power delivery over a USB-C connection, ensuring compatibility with a wide range of devices.
  • High-Voltage Operation: It operates over a wide range of input voltages, accommodating the varying electrical systems found in different automotive environments.
  • Robust Protection: The TPS25858QRPQRQ1 comes with built-in protection features such as over-voltage, over-current, and thermal protection, ensuring reliable operation under harsh automotive conditions.
  • EMI Reduction: It includes features to minimize electromagnetic interference (EMI), which is crucial for maintaining the integrity of sensitive automotive electronics.
  • Quality and Reliability: As an automotive-grade product, it meets stringent quality and reliability standards, including AEC-Q100 certification.

Applications

The TPS25858QRPQRQ1 is ideal for a variety of automotive applications where USB-C connectivity and power delivery are required. Its applications include but are not limited to in-vehicle infotainment systems, navigation units, rear-seat charging ports, and dash cams. Its robust design also makes it suitable for industrial applications where a rugged USB power solution is needed.

Technical Specifications

Equipped with advanced technology, the TPS25858QRPQRQ1 supports the following technical specifications:

  • Input Voltage Range: Suitable for automotive applications
  • Compliance with USB PD 3.0 standards
  • Integrated VBUS power switches and discharge features
  • Enhanced ESD protection
  • Package: Small footprint for space-constrained applications

Conclusion

The TPS25858QRPQRQ1 from Texas Instruments represents a cutting-edge solution for USB-C power delivery in the automotive sector, combining robust functionality with high reliability. Its comprehensive feature set ensures that it can meet the demanding requirements of modern vehicles, providing a safe and efficient charging and communication interface.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7287 $54.1009
16+ $6.3415 $101.4640
25+ $6.1433 $153.5825
34+ $5.9452 $202.1368
44+ $5.7470 $252.8680
59+ $5.1525 $303.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess