EN
  • EN
  • DE

SSL2101T/DB/FBCB120V,598

Part No SSL2101T/DB/FBCB120V,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description BOARD EVAL LED DRIVER SS2101 / SMPS IC FOR DIMMABLE LED LIGHTING Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Output Current per Channel 400 mA ~ 800 mA
Outputs and Type 1, Isolated
Voltage - Output 9 V ~ 23 V
Features Dimmable, TRIAC Dimmable
Voltage - Input 108 ~ 132 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL2101
Win Source Part Number 795443-SSL2101T/DB/FBCB120V,598
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 30, 2016
Ultra Librarian 3D Model Ultra Librarian SSL2101T/DB/FBCB120V,598 CAD Model

Description

Introducing the SSL2101T/DB/FBCB120V,598 - A High-Performance LED Driver IC from NXP

The SSL2101T/DB/FBCB120V,598 is a state-of-the-art LED driver integrated circuit designed and manufactured by NXP Semiconductors. This IC is engineered to provide a highly efficient and reliable solution for driving high-brightness LEDs in a variety of lighting applications. The SSL2101T/DB/FBCB120V,598 is an ideal choice for designers looking to create energy-efficient lighting systems that require precise control over light output and quality.

Key Features

  • High Efficiency: The SSL2101T/DB/FBCB120V,598 is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Dimming Capabilities: This IC supports both analog and PWM dimming, offering flexibility to adjust the brightness of the LED to the desired level, enhancing the user experience.
  • Integrated Protection: It includes various protection features such as overtemperature protection, under-voltage lockout, and LED open/short circuit protection, ensuring the longevity and safety of the lighting system.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it suitable for a wide array of LED lighting applications, including those that require compatibility with 120V mains voltage.

Applications

The SSL2101T/DB/FBCB120V,598 is versatile and can be used in a range of lighting applications such as:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • General illumination

Technical Specifications

With a compact footprint, the SSL2101T/DB/FBCB120V,598 integrates multiple functions that simplify the design of LED lighting systems. It is available in a small outline package that is easy to incorporate into various lighting fixtures. The IC's technical specifications are designed to meet the stringent requirements of modern LED lighting solutions.

Conclusion

The SSL2101T/DB/FBCB120V,598 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Its advanced features and protections make it an excellent choice for manufacturers and designers seeking to create sophisticated LED lighting systems that meet the demands of today's energy-conscious market.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess