EN
  • EN
  • DE

LM3S1R21-IQC80-C5

Part No LM3S1R21-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1R21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1231119-LM3S1R21-IQC80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S1R21-IQC80-C5 CAD Model

Description

The LM3S1R21-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This particular model is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of processing power, energy efficiency, and connectivity options suitable for a wide range of applications.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing a solid foundation for both computing and signal processing tasks.
  • Memory: It comes with a substantial memory capacity, including 256KB of Flash memory for program storage and 64KB of SRAM for data operations, ensuring smooth execution of complex applications.
  • I/O and Peripherals: The LM3S1R21-IQC80-C5 boasts a variety of peripherals, including multiple serial communication interfaces (UART, SPI, I2C), General-Purpose Input/Output (GPIO) pins, Analog-to-Digital Converters (ADCs), and timers, offering extensive interfacing capabilities.
  • Connectivity: With integrated Ethernet MAC+PHY, the MCU facilitates easy network connectivity, making it ideal for Internet of Things (IoT) devices and networked applications.
  • Power Management: The device features advanced power management techniques, which allow for optimal power consumption across different operating modes, thus extending the battery life of portable devices.
  • Package: The LM3S1R21-IQC80-C5 is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatility of the LM3S1R21-IQC80-C5 makes it suitable for a diverse range of applications. It is commonly used in industrial control systems, home automation, medical devices, point-of-sale systems, and many other embedded applications where reliable performance is required.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S1R21-IQC80-C5 is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term stability and performance under varying conditions.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess