EN
  • EN
  • DE

TPS25840QWRHBTQ1

Part No TPS25840QWRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Automotive, USB Protection PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, USB Protection
Current - Supply 700µA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS25840
Other Names 296-TPS25840QWRHBTQ1TR,296-TPS25840QWRHBTQ1CT,296-TPS25840QWRHBTQ1DKR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253131-TPS25840QWRHBTQ1
Ultra Librarian 3D Model Ultra Librarian TPS25840QWRHBTQ1 CAD Model

Description

The TPS25840QWRHBTQ1 is a highly integrated USB Type-C and Power Delivery (PD) controller designed by Texas Instruments, tailored for automotive applications. This advanced controller is equipped with an integrated power switch and is capable of delivering power management solutions that comply with the latest USB Type-C and PD standards. The device is specifically engineered to meet the rigorous demands of automotive environments, ensuring reliable performance in a wide range of conditions.

Key Features

  • Integrated Power Paths: The TPS25840QWRHBTQ1 includes integrated high-voltage power FETs for source and sink power paths, providing efficient power delivery and reducing external component count.
  • USB Power Delivery: It supports USB PD 3.0, enabling higher power capabilities and a variety of flexible power delivery options for devices connected via USB Type-C.
  • Automotive Grade: As a Q1 device, it meets the stringent AEC-Q100 automotive qualification standards, ensuring robustness and reliability for automotive applications.
  • Enhanced ESD Protection: The controller features built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from the harmful effects of ESD events.
  • Dead Battery Provision: The device supports dead battery bootup, allowing devices with a depleted battery to be powered up through the USB Type-C port.
  • I2C Interface: An I2C interface is available for system control and monitoring, providing flexibility in managing power delivery and other functions.

Applications

The TPS25840QWRHBTQ1 is ideal for a multitude of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Rear-Seat Entertainment
  • Automotive Charging Ports
  • Dashboard Cameras

Package and Availability

This controller is available in a compact 32-pin VQFN (RHB) package, optimized for space-constrained automotive applications. Its robust design ensures that it can withstand the challenging conditions found in automotive environments. For more information on availability, pricing, and ordering options, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.0891 $56.0891
3+ $46.0218 $138.0654
4+ $44.5836 $178.3344
5+ $43.1455 $215.7275
6+ $41.7073 $250.2438
9+ $37.3927 $336.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess