EN
  • EN
  • DE

D5V0L1B2LP3-7

Part No D5V0L1B2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description LOW CAPACITANCE BIDIRECTIONAL TVS DIODE | TVS DIODE 5V 14V DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 14V
Current - Peak Pulse (10/1000μs) 6A (8/20μs)
Power - Peak Pulse 84W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 15pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Family Part Number D5V0L
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737836-D5V0L1B2LP3-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2LP3-7 CAD Model

Description

Product Overview: D5V0L1B2LP3-7 from Diodes Incorporated

The D5V0L1B2LP3-7 is a cutting-edge ESD protection device designed by Diodes Incorporated, crafted to safeguard sensitive electronic components against electrostatic discharge (ESD) and transient voltage spikes. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable protection solutions for a wide range of applications.

Key Features

  • Low Clamping Voltage: The D5V0L1B2LP3-7 offers a low clamping voltage, ensuring that any transient voltages are quickly suppressed to safe levels, thus protecting sensitive circuitry from damage.
  • Low Capacitance: With its low loading capacitance, this device is ideal for high-speed applications where signal integrity is paramount.
  • ESD Protection: It provides robust ESD protection to IEC 61000-4-2 (Level 4) standards, safeguarding against electrostatic discharges that can occur during device handling and operation.
  • Small Form Factor: The D5V0L1B2LP3-7 comes in a compact DFN1006-2 package, making it suitable for space-constrained designs without compromising performance.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the RoHS directive, and is completely lead-free.

Applications

The D5V0L1B2LP3-7 is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Lines
  • USB Interfaces
  • High-Speed Data Lines

Product Benefits

Integrating the D5V0L1B2LP3-7 into your design offers multiple benefits:

  • Enhanced Reliability: By protecting against ESD events and transient voltages, the longevity and reliability of the end product are greatly improved.
  • Design Flexibility: Its small size and low capacitance allow for flexible design options, especially in compact and high-speed applications.
  • Cost-Effective: Offering essential protection in a tiny package, this device can help reduce the need for additional protective components, thus saving on both space and cost.

Overall, the D5V0L1B2LP3-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and performance of their electronic products with reliable and efficient ESD protection.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1174 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392,968 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess