EN
  • EN
  • DE

TPS25810RVCT

Part No TPS25810RVCT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20WQFN / USB Interface 20-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications USB
Voltage - Supply 4.5V ~ 6.5V
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x4)
Mounting Type Surface Mount
Base Product Number TPS25810
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 528573-TPS25810RVCT
Ultra Librarian 3D Model Ultra Librarian TPS25810RVCT CAD Model

Description

Overview of Texas Instruments TPS25810RVCT

The TPS25810RVCT from Texas Instruments is a highly integrated USB Type-C downstream facing port (DFP) controller and power switch with cable compensation. This advanced product is designed to provide a comprehensive solution for USB Type-C port management and is suitable for a wide range of applications including laptops, tablets, smartphones, and other consumer electronics.

Key Features

  • USB Type-C Controller: The TPS25810RVCT is equipped with a full-featured USB Type-C controller that supports the USB Power Delivery (PD) 2.0 specification. This ensures compatibility with the latest devices and a smooth user experience.
  • Integrated Power Switch: The device includes an integrated 3A power switch that provides over-current and short-circuit protection, enhancing the safety and reliability of the connected devices.
  • Cable Compensation: It also features built-in cable compensation, which automatically adjusts the output voltage to compensate for voltage drops in the cable, ensuring optimal charging performance.
  • VCONN Power: The TPS25810RVCT can supply VCONN power required for electronically marked cables, ensuring full support for USB Type-C features.
  • Comprehensive Protection: With built-in thermal shutdown, over-voltage, under-voltage lockout, and over-temperature protection, the device provides robust safeguarding against potential damage from electrical anomalies.

Applications

The versatility of the TPS25810RVCT makes it an ideal choice for a variety of applications that require efficient power delivery and USB Type-C connectivity. It is particularly well-suited for:

  • Portable and wall adapter chargers
  • Power banks
  • Docking stations
  • USB hubs and peripherals
  • Consumer electronics with USB Type-C interfaces

Technical Specifications

The TPS25810RVCT operates over a wide supply voltage range and is available in a compact, small outline package. Its technical specifications include:

  • Input voltage range: 4.5V to 5.5V
  • Output current capability: Up to 3A
  • Operating temperature range: -40°C to 85°C
  • Package: 14-pin VQFN (RVQ)

With the TPS25810RVCT, Texas Instruments continues to demonstrate its commitment to innovation in USB power delivery and connectivity, providing a reliable and efficient solution for modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess