EN
  • EN
  • DE

TPS25750DRJKR

Part No TPS25750DRJKR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description HIGHLY INTEGRATED USB TYPE-C AND / USB, Type-C Controller PMIC 38-WQFN (4x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications USB, Type-C Controller
Current - Supply 315mA (Max)
Voltage - Supply 3V ~ 3.6V, 4.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-PowerWFQFN
Supplier Device Package 38-WQFN (4x6)
Base Product Number TPS25750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS25750DRJKRDKR,296-TPS25750DRJKRCT,296-TPS25750DRJKRTR
Standard Package 3,000
Win Source Part Number 1001467-TPS25750DRJKR
Ultra Librarian 3D Model Ultra Librarian TPS25750DRJKR CAD Model

Description

TPS25750DRJKR - Power Delivery Controller from Texas Instruments

The TPS25750DRJKR is a state-of-the-art Power Delivery (PD) controller integrated circuit from Texas Instruments, designed to facilitate the implementation of USB Type-C Power Delivery systems. This advanced controller is suitable for a wide range of applications, including portable electronics, charging docks, and power adapters, providing a versatile solution for managing power delivery over USB Type-C connections.

Key Features

  • USB Type-C and PD 3.0 compatible: The TPS25750DRJKR is fully compliant with the USB Type-C and USB Power Delivery (PD) 3.0 standards, ensuring broad compatibility with existing and future USB Type-C devices.
  • Programmable Power Supply (PPS) support: It incorporates support for Programmable Power Supply (PPS) enabling fine-grained control over the output voltage and current for fast and efficient charging.
  • Integrated power paths: The device features integrated power paths for sourcing and sinking current, allowing for seamless power role swapping between source, sink, and dual-role ports.
  • Enhanced power management: Advanced power management capabilities optimize power efficiency and provide robust protection against overcurrent, overvoltage, and thermal events.
  • Customizable firmware: TPS25750DRJKR offers firmware customization options to tailor its functionality to specific application requirements, enhancing design flexibility.

Applications

  • Portable computing devices
  • Smartphones and tablets
  • Power banks
  • USB Type-C docking stations
  • Wall and car chargers

With its compact size, the TPS25750DRJKR comes in a small-outline, no-lead package, making it an ideal choice for space-constrained applications. Its advanced features, coupled with Texas Instruments' reputation for quality and reliability, make the TPS25750DRJKR an essential component for developers looking to create sophisticated USB PD solutions.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0560 $51.9520
40+ $2.5075 $100.3000
62+ $2.4292 $150.6104
86+ $2.3508 $202.1688
111+ $2.2724 $252.2364
148+ $2.0374 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess