EN
  • EN
  • DE

TPS2561DRCEVM-424

Part No TPS2561DRCEVM-424
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2561DRC-424 / TPS2561 USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Utilized IC / Part TPS2561
Supplied Contents Board(s)
Win Source Part Number 792505-TPS2561DRCEVM-424
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2561
Introduction Date December 01, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2561DRCEVM-424 CAD Model

Description

Product Overview: TPS2561DRCEVM-424 Evaluation Module

The TPS2561DRCEVM-424 from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the functionality and versatility of the TPS2561DRC precision dual channel power distribution switch. This module is an essential tool for engineers and developers who need to assess the performance of the TPS2561DRC in various applications, including USB power distribution, power management, and other systems requiring a controlled power distribution mechanism.

The TPS2561DRC, which lies at the heart of the EVM, is a highly integrated circuit that provides two independent channels with adjustable current-limit thresholds. This allows for fine-tuning to meet specific system requirements, ensuring reliable protection against overcurrent conditions and short circuits.

The evaluation module offers a compact and user-friendly platform, with all necessary test points and jumpers accessible for easy experimentation and analysis. It features a range of input and output connectors that facilitate the connection to external test and application circuits. The TPS2561DRCEVM-424 is designed to accommodate a wide input voltage range, making it suitable for a variety of power sources.

Users can leverage the TPS2561DRCEVM-424 to explore the dual channel power switch's features, such as its precision current limit, fast overcurrent response, and built-in thermal shutdown protection. The EVM also showcases the device's under-voltage lockout capability, ensuring that the power switch operates only when the input voltage is within the specified range.

The TPS2561DRCEVM-424 is an invaluable resource for design verification and rapid prototyping. It significantly reduces development time by providing a proven platform for immediate testing, allowing for a quick assessment of the TPS2561DRC's performance in the intended application. It comes with comprehensive documentation, including a user guide that provides detailed instructions on how to configure and operate the EVM effectively.

In summary, the TPS2561DRCEVM-424 Evaluation Module is a must-have for any professional seeking to incorporate Texas Instruments' precision power distribution technology into their designs. It offers a practical and efficient solution for validating the TPS2561DRC's capabilities and expediting the design process.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4431 $50.9565
245+ $0.4151 $101.6995
375+ $0.4011 $150.4125
540+ $0.3730 $201.4200
700+ $0.3590 $251.3000
870+ $0.3450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,860 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess