EN
  • EN
  • DE

TPS2560DRCR

Part No TPS2560DRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST SWITCH ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 44 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033767-TPS2560DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2560DRCR CAD Model

Description

Product Overview: Texas Instruments TPS2560DRCR

The TPS2560DRCR is a versatile and efficient dual-channel power distribution switch manufactured by Texas Instruments. Designed to manage power supply in USB and other applications, this integrated circuit ensures a reliable and protected power distribution system for a wide range of electronic devices.

Key Features

  • Dual-Channel Power Switch: The TPS2560DRCR offers two independently controlled channels, allowing for precise power management across multiple devices or systems.
  • Adjustable Current-Limit: Users can adjust the current limit to match the requirements of the connected device, providing flexibility and enhancing safety by preventing overcurrent conditions.
  • Overcurrent and Overtemperature Protection: This power switch comes with built-in protection features that safeguard the system against excessive current and high temperatures, ensuring long-term reliability.
  • Reverse Voltage Protection: The device includes a mechanism to protect against reverse voltage, which can prevent potential damage to the system if the power supply is connected improperly.
  • Wide Operating Voltage Range: The TPS2560DRCR operates over a broad voltage range from 2.5V to 6.5V, making it suitable for various USB applications, including both USB 2.0 and USB 3.0 standards.
  • Low Power Consumption: With its low quiescent current, the device minimizes power waste when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The TPS2560DRCR is an ideal choice for managing power distribution in multiple applications, including:

  • USB hubs, docks, and ports
  • Portable and battery-powered devices
  • Hot-swap power supplies
  • Peripheral power controllers

Package and Availability

Encased in a compact 10-pin VSON package (DRC), the TPS2560DRCR is designed for space-constrained applications. The device's small footprint does not compromise its performance or functionality. It is available for order and can be sourced through Texas Instruments' official distributors or directly from their website.

With its robust feature set and reliable performance, the Texas Instruments TPS2560DRCR is a top-tier solution for designers looking to implement an effective power distribution system in their electronic products.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6288 $50.3040
195+ $0.5160 $100.6200
305+ $0.4998 $152.4390
415+ $0.4837 $200.7355
535+ $0.4676 $250.1660
720+ $0.4192 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,040 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess