The TPS2559EVM-624 from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the functionality and versatility of the TPS2559 Precision Adjustable Current-Limited Power-Distribution Switch. This advanced tool is ideal for designers and engineers looking to test the performance of the TPS2559 in their applications, enabling rapid prototyping and quicker time-to-market for their products.
Key Features
- Adjustable Current Limit: The module allows for an adjustable overcurrent threshold, giving users the flexibility to tailor the current limit to their specific needs, ensuring optimal protection for a wide range of devices.
- Reverse Voltage Protection: The TPS2559EVM-624 is designed to safeguard against reverse voltage, which can be detrimental to the connected load and the power switch itself.
- Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunctions in low-voltage conditions.
- Thermal Shutdown: The evaluation module incorporates thermal shutdown protection to prevent overheating, thereby enhancing the longevity and reliability of the power switch.
Applications
The versatility of the TPS2559EVM-624 makes it suitable for a wide range of applications, including:
- USB hubs and peripherals
- Portable electronics
- Industrial controls
- Consumer electronics
- Automotive applications
Technical Specifications
The TPS2559EVM-624 includes the following technical specifications:
- Input voltage range: 2.5V to 6.5V
- Adjustable current limit up to 1.3A
- High-accuracy current limit (±10% at 500mA)
- Fast overcurrent response time
Design and Layout
The evaluation module comes with a user-friendly layout that includes test points and jumper settings, which allow for easy configuration and testing. It is designed to facilitate both benchtop evaluation and integration into existing systems.
With the TPS2559EVM-624, Texas Instruments provides a comprehensive solution for testing and implementing advanced power distribution with current limiting features. Its robust design and detailed documentation make it an essential tool for engineers working on power management solutions.