EN
  • EN
  • DE

TPS2557QDRBRQ1

Part No TPS2557QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Precision Automotive Adjustable Current-Limited Power-Distribution Switches | IC PWR DIST SWITCH ADJ 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 6.5V
Supply Voltage Not Required
Current - Output (Maximum) 5A
Rds On 22mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272289-TPS2557QDRBRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2557QDRBRQ1 CAD Model

Description

Product Overview: TPS2557QDRBRQ1 Precision Adjustable Current-Limited Power-Distribution Switch

The TPS2557QDRBRQ1 is a state-of-the-art power switch designed by Texas Instruments, tailored specifically for automotive and industrial applications where precision current limiting and high reliability are paramount. This advanced device is engineered to provide a high level of protection for systems by limiting the output current to a safe threshold, thus safeguarding sensitive components against potential damage caused by excessive current draw or short-circuit conditions.

Key Features:

  • Adjustable Current-Limit: Users can set the current limit threshold to meet the specific needs of their application, providing flexibility and enhanced protection.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the source when the switch is off, protecting against potential damage.
  • Under-Voltage Lockout (UVLO): The TPS2557QDRBRQ1 automatically turns off the output when the input voltage falls below a certain threshold, ensuring the stability and safety of the system.
  • Over-Temperature Protection: The device includes a thermal shutdown mechanism that disables the power switch if the junction temperature exceeds safe operating limits.
  • Fast Short-Circuit Response: Quick response to short-circuit conditions minimizes the risk to connected components and the power switch itself.
  • Automotive Qualified: The TPS2557QDRBRQ1 meets the stringent requirements of the automotive industry, making it suitable for use in vehicular systems.

Applications:

The versatile nature of the TPS2557QDRBRQ1 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive systems such as infotainment, telematics, and Advanced Driver Assistance Systems (ADAS)
  • Industrial controls and automation
  • USB hubs and peripherals
  • Portable electronics that require precise power management

With its robust design and comprehensive protection features, the TPS2557QDRBRQ1 from Texas Instruments stands out as a premier choice for designers looking to incorporate a reliable power-distribution switch into their automotive or industrial applications. Its precision and adaptability ensure that it can meet the demands of even the most challenging environments.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess