EN
  • EN
  • DE

CM3406DS

Part No CM3406DS
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 713949-CM3406DS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM3406DS CAD Model

Description

The CM3406DS is a high-performance, step-down converter manufactured by MPS Industries, Inc. It's designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for a wide range of applications requiring efficient power management.

Applications

  • Powering portable devices: Used in smartphones, tablets, and other battery-powered electronics.
  • Industrial control systems: Provides stable power for sensitive components.
  • Networking equipment: Powers routers, switches, and modems.
  • Automotive electronics: Incorporated into various automotive systems requiring efficient power conversion.
  • LED lighting: Drives LEDs with constant current and high efficiency.

Features

  • High efficiency: Minimizes power loss during conversion, extending battery life and reducing heat generation.
  • Wide input voltage range: Accommodates various power sources.
  • Adjustable output voltage: Allows for flexible configuration to meet specific application requirements.
  • Integrated protection features: Includes over-voltage, over-current, and over-temperature protection to ensure system safety and reliability.
  • Small package size: Enables compact designs.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Stable with ceramic capacitors: Ensures stable operation even with low-ESR ceramic capacitors.
  • Internal compensation: Reduces external component count and simplifies design.
  • Enable/disable control: Allows for easy power management.
  • Cycle-by-cycle current limiting: Provides robust protection against overload conditions.

Benefits

  • Improved energy efficiency: Reduces energy consumption and extends battery life.
  • Enhanced system reliability: Protection features prevent damage from voltage or current surges.
  • Smaller form factor: Allows for more compact and portable designs.
  • Simplified design process: Integrated features and minimal external components streamline development.
  • Reduced heat generation: High efficiency minimizes heat dissipation, improving system performance and longevity.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details

The CM3406DS typically operates at a fixed switching frequency, allowing for optimal efficiency and noise performance. It uses a current-mode control architecture to provide fast transient response and excellent line and load regulation. The device is available in a variety of package options to suit different application needs.

Specific technical specifications, such as input voltage range, output voltage range, switching frequency, and efficiency, can vary depending on the specific model and configuration. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess