EN
  • EN
  • DE

TPS2556DRBT

Part No TPS2556DRBT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 6.5V 0.5A to 5A 8-Pin VSON EP T/R / IC PWR DIST SWITCH ADJ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 1111524-TPS2556DRBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2556
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2556DRBT CAD Model

Description

Overview of Texas Instruments TPS2556DRBT

The TPS2556DRBT is a state-of-the-art precision adjustable current-limited power-distribution switch from Texas Instruments, designed to provide a high level of safety and efficiency for USB and other hot-swap applications. This highly integrated device is housed in a compact QFN-10 package, making it an excellent choice for space-constrained applications.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the power distribution to downstream devices.
  • Reverse Voltage Protection: The TPS2556DRBT prevents damage to the system by blocking the current flow when the input voltage is forced below the output voltage.
  • Overcurrent and Thermal Protection: With built-in overcurrent and over-temperature protection, the device ensures reliable operation by shutting down the output before damage can occur due to excessive load conditions.
  • Fast Transient Response: The device offers a quick response to dynamic load variations, which is critical for maintaining stable voltage levels in digital systems.
  • Accurate Current Reporting: An accurate current-sensing output can be used for monitoring and control purposes, providing designers with valuable feedback on system status.

Applications

The versatility of the TPS2556DRBT makes it suitable for a wide range of applications, including:

  • USB power distribution and protection
  • Hot-swap power supplies
  • Portable consumer electronics
  • Peripheral power management

Technical Specifications

The TPS2556DRBT operates over a wide input voltage range from 2.5V to 6.5V, making it compatible with most low-voltage power rails. The continuous output current capability is up to 2.5A, which can accommodate a broad array of peripherals and devices. Additionally, the device features an active-high enable input, which provides a simple on/off control interface.

Conclusion

With its precision current limiting, robust protection features, and compact form factor, the TPS2556DRBT from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their power distribution systems. Its performance and versatility make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
175+ $0.5806 $101.6050
270+ $0.5610 $151.4700
385+ $0.5218 $200.8930
500+ $0.5022 $251.1000
625+ $0.4826 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess