EN
  • EN
  • DE

A3425LL

Part No A3425LL
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description Ultra-Sensitive Dual-Channel Quadrature Hall-Effect Bipolar Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Bipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 3mT Trip, -3mT Release
Test Condition -40°C ~ 150°C
Operating Supply Voltage 3.3 V ~ 18 V
Maximum Supply Current 6mA
Current - Output (Maximum) 20mA
Output Type Open Drain
Operating Temperature Range -40°C ~ 150°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1134584-A3425LL
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Family Name A3425
Introduction Date August 30, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A3425LL CAD Model

Description

The A3425LL is a bipolar switch that uses Hall Effect technology.

    It can detect the presence of a magnetic field and output an open drain signal. The device has a sensing range of 3mT trip and -3mT release, making it suitable for a wide range of applications. The A3425LL can operate in a temperature range of -40°C to 150°C and has a maximum supply current of 6mA. The device is RoHS compliant and is manufactured by Allegro MicroSystems, LLC.

    You May Also Be Interested in

    Allegro MicroSystems, LLC
    MAGNETIC SWITCH OMNIPOLAR SOT23W
    Lowest to $0.8732
    Honeywell
    MAGNETIC SWITCH LATCH 4DIP
    Lowest to $23.2836
    Coto Technology
    MAG SWITCH LATCH/BIPLR SOT23-3
    Lowest to $0.4302
    Infineon Technologies
    TSOP-6-1.5mm Switches (Solid State) RoHS
    Lowest to $0.6840
    Major-Power Technology Co., Ltd.
    SOT-23-3L Switches (Solid State) RoHS
    Lowest to $0.1760
    Infineon Technologies
    MAG SWITCH UNIPOLAR SOT23-3
    Need more? Email Us
    ShenZhen SlkorMicro Semicon Co. Ltd
    TO-92S
    Lowest to $0.0925
    Infineon Technologies
    MAGNETIC SWITCH LATCH SOT23-3
    Lowest to $0.4090
    Diodes Incorporated
    MAG SWITCH OMNIPOLAR SOT23 T&R
    Lowest to $0.3942

    Top Sellers

    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $30.8873
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $16.7143
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.4046
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    9+ $6.5223 $58.7007
    22+ $5.3511 $117.7242
    34+ $5.1848 $176.2832
    47+ $5.0173 $235.8131
    60+ $4.8498 $290.9880
    80+ $4.3486 $347.8880
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 5,000 pieces
    MOQ: 9 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess