EN
  • EN
  • DE

TPS2553DDBVT

Part No TPS2553DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 6SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 1111521-TPS2553DDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2553DDBVT CAD Model

Description

Product Overview: TPS2553DDBVT from Texas Instruments

The TPS2553DDBVT is a precision adjustable current-limited power-distribution switch crafted by Texas Instruments, designed to provide a reliable solution for USB and other applications. Its advanced features and robust performance make it an ideal choice for managing power distribution in a wide range of electronic devices.

Key Features:

  • Adjustable Current Limit: The device allows users to set the current limit threshold according to their specific needs, ensuring protection for both the power source and the load.
  • Accurate Overcurrent Protection: The TPS2553DDBVT can respond to overcurrent events by quickly turning off the output, thereby safeguarding the system from potential damage.
  • Reverse Voltage Protection: This feature prevents damage to the device if the input voltage is accidentally reversed, enhancing the overall reliability of the system.
  • Low Power Operation: With its low quiescent current, the device is optimized for power-sensitive applications, reducing the overall energy consumption of the system.
  • Thermal Shutdown: The built-in thermal shutdown protection automatically disables the output at elevated temperatures, preventing thermal overload.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates within a safe voltage range, protecting the circuitry from low-voltage conditions.

Applications:

The versatility of the TPS2553DDBVT allows it to be used in various applications, including:

  • USB-powered devices and chargers
  • Portable consumer electronics
  • Industrial and automotive systems
  • Hot-swap power supplies

Technical Specifications:

The TPS2553DDBVT comes in a compact SOT-23-6 package and operates over a wide input voltage range. It features an active-high enable input, allowing for easy integration into existing designs. The device's precision current-limiting capabilities and fast transient response ensure stable and reliable power distribution, making it a top choice for designers looking to enhance the safety and efficiency of their power management systems.

With its combination of advanced protection features and adjustable parameters, the TPS2553DDBVT from Texas Instruments stands out as a sophisticated component for modern electronic designs that require meticulous power management.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1026 $50.2740
1,190+ $0.0842 $100.1980
1,840+ $0.0816 $150.1440
2,535+ $0.0790 $200.2650
3,280+ $0.0763 $250.2640
4,390+ $0.0684 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,940 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess