EN
  • EN
  • DE

1N5368BG

Part No 1N5368BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 47V 5% 25Ohm 5000mW 2-Pin Case 017AA-01 Box / DIODE ZENER 47V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 500nA @ 35.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002268-1N5368BG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5368B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5368BG CAD Model

Description

The 1N5368BG is a robust Zener diode manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is designed to provide a precise voltage reference and regulation, making it an essential component for various electronic circuits. With its ability to handle a power dissipation of 5 watts, it is suitable for high-power applications.

Key Features:

  • Zener Voltage: The 1N5368BG offers a Zener voltage of 47V, which is ideal for providing voltage regulation in a wide range of electronic applications.
  • Power Dissipation: Rated at 5W, this Zener diode can dissipate significant power, making it suitable for high-load situations.
  • Package: Encased in a DO-15 axial leaded package, the 1N5368BG is easy to install and is designed for through-hole mounting, ensuring compatibility with standard PCB layouts.
  • High Stability: This component is characterized by its excellent stability and reliability over its entire operating range, ensuring consistent performance.
  • Surge Capability: It can withstand surge currents, making it robust against transient voltage spikes often encountered in electrical circuits.
  • Operating Temperature Range: The device operates effectively within a temperature range of -65°C to +200°C, accommodating various environmental conditions.

Applications:

The 1N5368BG Zener diode is versatile and can be used in numerous applications. It is commonly integrated into power supply circuits, voltage regulation modules, and protection circuits to prevent over-voltage conditions. Additionally, it is suitable for use in automotive electronics, industrial equipment, and consumer electronics where stable voltage references are critical.

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The 1N5368BG Zener diode is manufactured with this commitment in mind, ensuring that each component meets rigorous industry standards for performance and longevity. The device is also RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2345 $58.6250
605+ $0.1924 $116.4020
930+ $0.1864 $173.3520
1,285+ $0.1804 $231.8140
1,660+ $0.1744 $289.5040
2,220+ $0.1564 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,262 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess