EN
  • EN
  • DE

TPS2553DBVR

Part No TPS2553DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 6.5V 0.075A to 1.7A 6-Pin SOT-23 T/R / IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23-6
Win Source Part Number 033758-TPS2553DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2553
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2553DBVR CAD Model

Description

The TPS2553DBVR, manufactured by Texas Instruments, is a precision adjustable current-limited power-distribution switch designed for USB and other applications. This integrated circuit (IC) is engineered to enhance system reliability through features that help protect both the USB port and the connected loads from overcurrent conditions.

Key Features

  • Adjustable Current-Limiting: The TPS2553DBVR allows users to set a current limit threshold according to their system requirements, which helps prevent damage to USB ports by controlling excessive current flow.
  • Accurate Overcurrent Protection: This device provides a high level of precision in current limiting, ensuring that the connected device operates within safe current levels.
  • Reverse Voltage Protection: The IC protects against reverse voltage, which can potentially damage the circuitry.
  • Fast Overcurrent Response: The TPS2553DBVR reacts quickly to overcurrent events, minimizing the risk of circuit damage.
  • Low Power Consumption: With its low quiescent current, the device ensures minimal power waste when in operation.

Applications

The TPS2553DBVR is suitable for a broad range of applications, particularly where USB power delivery and overcurrent protection are critical. It is commonly used in:

  • USB hubs, peripherals, and chargers
  • Portable consumer electronics
  • Power supply distribution
  • Industrial and automotive applications

Technical Specifications

The device comes in a small SOT-23-6 package, which is ideal for space-constrained applications. It operates over a wide input voltage range and has a programmable current limit up to 1.3A. Additionally, the TPS2553DBVR includes thermal shutdown protection and an auto-retry feature that ensures safe operation and recovery from fault conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2553DBVR is no exception. This product is designed to meet the rigorous demands of modern electronic systems, ensuring a reliable power distribution solution that stands up to continuous use.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
530+ $0.1890 $100.1700
820+ $0.1831 $150.1420
1,130+ $0.1772 $200.2360
1,460+ $0.1713 $250.0980
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess