EN
  • EN
  • DE

SN74LV05ADR

Part No SN74LV05ADR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INVERT W/OD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 082357-SN74LV05ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV05ADR CAD Model

Description

The SN74LV05ADR is a high-performance, hex inverter integrated circuit from the reputable semiconductor manufacturer, Texas Instruments (TI). This IC is part of the 74LV family offering a versatile range of logic functions with low-voltage operation adapted for newer systems requiring reduced power consumption and lower operating voltages.

Designed with advanced silicon-gate CMOS technology, the SN74LV05ADR ensures low power dissipation coupled with high-speed operation. Unlike conventional inverters, the SN74LV05ADR features open-drain outputs, allowing for a variety of uses, from driving resistive or capacitive loads to interfacing with different voltage levels in a mixed-voltage environment.

Key Features

  • Logic Type: Hex Inverter
  • Output Type: Open Drain
  • Operating Voltage Range: 2V to 5.5V
  • High-Speed Performance: tPD = 6.5 ns (Max) at VCC = 5V
  • Output Current: 8 mA
  • Package: SOIC-14 (Surface-Mount Device)
  • Supports Mixed-Mode Voltage Operation on All Ports
  • Low Power Consumption: ICC = 20 µA (Max)

The device's over-voltage tolerant inputs allow for down-voltage interface capabilities, making it suitable for a multi-voltage system operation. The SN74LV05ADR is packaged in a compact SOIC-14 (Small Outline Integrated Circuit) package, ensuring a minimized footprint for space-constrained applications.

With its flexibility in power supply and interface requirements, the SN74LV05ADR is an excellent choice for a wide range of applications, including logic level shifts, line drivers, and buffering in computing, consumer electronics, and telecommunications equipment.

Applications

  • Logic Level Translation
  • Desk-Top and Notebook PCs
  • Servers
  • Networking Equipment
  • Portable Electronics
  • Signal Buffers

The SN74LV05ADR represents TI's commitment to providing highly reliable, versatile, and energy-efficient logic devices addressing the evolving demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3032 $50.0280
405+ $0.2488 $100.7640
625+ $0.2411 $150.6875
860+ $0.2333 $200.6380
1,110+ $0.2255 $250.3050
1,485+ $0.2022 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess