EN
  • EN
  • DE

1SMB5919BT3

Part No 1SMB5919BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 3W SMB / PLASTIC SURFACE MOUNT ZENER DIODES 3 WATTS 3.3.200 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5919
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806486-1SMB5919BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5919BT3 CAD Model

Description

The 1SMB5919BT3 is a robust voltage regulator Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of the 1.5 Watt SMB Zener Voltage Regulators series, which is engineered to provide a convenient surface mountable solution for applications requiring voltage regulation.

Key Features

  • Power Dissipation: The device boasts a power dissipation of 1.5 Watts, making it suitable for high-power density applications where space and thermal efficiency are critical.
  • Voltage Range: It offers a wide range of nominal Zener voltages from 3.3 V to 33 V, providing designers with flexibility in voltage regulation across various circuits.
  • Package: Housed in a highly efficient SMB package, the 1SMB5919BT3 is designed for optimal thermal conduction and minimal space utilization on printed circuit boards.
  • Surge Capability: The device can withstand surge currents, making it exceptionally reliable in environments subject to voltage spikes and transients.
  • Standard Tolerances: Zener voltage tolerances are ±5% with B suffix, ±2% with C suffix, and ±1% with D suffix, giving designers precise control over voltage regulation requirements.

Applications

The 1SMB5919BT3 is versatile for use in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable Zener diode

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMB5919BT3 is no exception. This Zener diode is subjected to rigorous testing and quality control measures to ensure consistent performance and durability for industrial, commercial, and consumer applications.

With its combination of power efficiency, versatility, and reliable performance, the 1SMB5919BT3 from ON Semiconductor stands out as an excellent choice for designers looking to incorporate a dependable voltage regulation solution into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5092 $50.9200
210+ $0.4764 $100.0440
330+ $0.4600 $151.8000
470+ $0.4271 $200.7370
610+ $0.4107 $250.5270
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess