EN
  • EN
  • DE

TPS25200QDRVRQ1

Part No TPS25200QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 6.3% 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±6.3%
Voltage - Input 2.5V ~ 6.5V
Current - Output 2.4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS25200
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852540-TPS25200QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25200QDRVRQ1 CAD Model

Description

TPS25200QDRVRQ1 - Automotive Grade Overvoltage Protection Controller

The TPS25200QDRVRQ1 is a robust automotive-grade overvoltage protection controller designed by Texas Instruments to safeguard sensitive automotive electronics from damaging voltage spikes and surges. This advanced device is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and performance in harsh vehicular environments.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of automotive applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to specific system needs, ensuring tailored protection for different circuits.
  • Fast Response Time: The TPS25200QDRVRQ1 reacts swiftly to overvoltage conditions, providing quick and effective protection to downstream components.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures the device only operates when the supply voltage is within an acceptable range, preventing malfunction at low voltages.
  • Thermal Shutdown: An in-built thermal shutdown mechanism enhances safety by turning off the device if it exceeds the temperature threshold, preventing thermal damage.
  • Current Limiting: The device offers adjustable current limiting to protect against overcurrent conditions, further securing electronic systems.
  • Automotive Qualified: Designed to comply with the AEC-Q100 standard, the TPS25200QDRVRQ1 is suitable for automotive applications requiring high reliability.

Applications:

The TPS25200QDRVRQ1 is ideal for use in a variety of automotive systems, including infotainment, advanced driver assistance systems (ADAS), body control modules, and other sensitive electronic circuits that require protection from excessive voltage levels.

Package and Availability:

Offered in a compact 6-pin SON package, the TPS25200QDRVRQ1 is designed for space-constrained applications. Its small footprint allows for integration into various automotive designs without compromising on protection capabilities. For pricing, availability, and additional technical resources, interested parties should visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,059 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess